Ball Valves Suppliers in Huntington Beach, California

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
Knick Interface LLC
Address: 16787 Beach Blvd., Unit 634, Huntington Beach, CA 92647 United States
Business Type: Manufacturer
Description: Voltage and current transducers from Knick bring true CONTROL to electrical measurement applications across a wide range of industries. With a number of solutions engineered for measurement and safe isolation of DC voltages upwards of 4800 V, and other transducers that offer precise conversion of AC... (more)

Products